TE Connectivity Current Sense Resistors - SMD TL3AR005F

Description
Current Sense Resistors - SMD
Request a Quote Datasheet
Description
Current Sense Resistors - SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD - TL3AR005F - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD
TL3AR005F
Current Sense Resistors - SMD TL3AR005F
Current Sense Resistors - SMD

Current Sense Resistors - SMD

Supplier's Site
Chip Resistor - Surface Mount - A105812CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105812CT-ND
Chip Resistor - Surface Mount A105812CT-ND
5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A105812TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105812TR-ND
Chip Resistor - Surface Mount A105812TR-ND
5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Resistor, Current Sense, 0.005 Ohm, 1W, 1%; Resistance Cgs Te Connectivity - 16R7814 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0.005 Ohm, 1W, 1%; Resistance Cgs Te Connectivity
16R7814
Resistor, Current Sense, 0.005 Ohm, 1W, 1%; Resistance Cgs Te Connectivity 16R7814
RESISTOR, CURRENT SENSE, 0.005 OHM, 1W, 1%; Resistance:0.005ohm; Product Range:TL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:6.4mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0.005 OHM, 1W, 1%; Resistance:0.005ohm; Product Range:TL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TL3AR005F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TL3AR005F
Resistors - Chip Resistor - Surface Mount TL3AR005F
RES 0.005 OHM 1% 1W 2512

RES 0.005 OHM 1% 1W 2512

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TL3AR005F A105812CT-ND 16R7814 TL3AR005F
Product Name Current Sense Resistors - SMD Chip Resistor - Surface Mount Resistor, Current Sense, 0.005 Ohm, 1W, 1%; Resistance Cgs Te Connectivity Resistors - Chip Resistor - Surface Mount
Category / Application Current Sensing Current Sensing; General Use Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 2512; 2512 [6432 Metric] 2512; 2512 (6432 Metric)
Configuration Single Resistor Single Resistor
Technology / Construction Metal Foil MetalFilm Metal Foil
Resistance Range 0.0050 ohms 0.0050 ohms 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details