TE Connectivity Fixed Resistors; TL3A R002 1% 2K RL ( CGS ) TL3AR002FTDG

Description
Fixed Resistors; TL3A R002 1% 2K RL ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TL3A R002 1% 2K RL ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TL3A R002 1% 2K RL ( CGS ) - TL3AR002FTDG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TL3A R002 1% 2K RL ( CGS )
TL3AR002FTDG
Fixed Resistors; TL3A R002 1% 2K RL ( CGS ) TL3AR002FTDG
Fixed Resistors; TL3A R002 1% 2K RL ( CGS )

Fixed Resistors; TL3A R002 1% 2K RL ( CGS )

Supplier's Site
Chip Resistor - Surface Mount - TL3AR002FTDG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TL3AR002FTDG-ND
Chip Resistor - Surface Mount TL3AR002FTDG-ND
2 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

2 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Metal Foil

Buy Now Datasheet
Res, 0R002, 1W, 2512, Metal Foil; Resistance Cgs Te Connectivity - 01AH2214 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R002, 1W, 2512, Metal Foil; Resistance Cgs Te Connectivity
01AH2214
Res, 0R002, 1W, 2512, Metal Foil; Resistance Cgs Te Connectivity 01AH2214
RES, 0R002, 1W, 2512, METAL FOIL; Resistance:0.002ohm; Product Range:TL Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature Coefficient:± RoHS Compliant: Yes

RES, 0R002, 1W, 2512, METAL FOIL; Resistance:0.002ohm; Product Range:TL Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TL3AR002FTDG TL3AR002FTDG-ND 01AH2214
Product Name Fixed Resistors; TL3A R002 1% 2K RL ( CGS ) Chip Resistor - Surface Mount Res, 0R002, 1W, 2512, Metal Foil; Resistance Cgs Te Connectivity
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 2512; 2512 2512
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers