TE Connectivity Current Sense Resistors - SMD TL2B R10 1% 4K RL TL2BR10FTE

Description
Current Sense Resistors - SMD TL2B R10 1% 4K RL
Request a Quote Datasheet
Description
Current Sense Resistors - SMD TL2B R10 1% 4K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD TL2B R10 1% 4K RL - TL2BR10FTE - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD TL2B R10 1% 4K RL
TL2BR10FTE
Current Sense Resistors - SMD TL2B R10 1% 4K RL TL2BR10FTE
Current Sense Resistors - SMD TL2B R10 1% 4K RL

Current Sense Resistors - SMD TL2B R10 1% 4K RL

Supplier's Site
Chip Resistor - Surface Mount - TL2BR10FTE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TL2BR10FTE-ND
Chip Resistor - Surface Mount TL2BR10FTE-ND
100 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

100 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TL2BR10FTE TL2BR10FTE-ND
Product Name Current Sense Resistors - SMD TL2B R10 1% 4K RL Chip Resistor - Surface Mount
Category / Application Current Sensing Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Metal Foil
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details