TE Connectivity Chip Resistor - Surface Mount TL2BR09F

Description
90 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote
Description
90 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, 1206, 0.09 Ohm, 250mW, 1% from the TL Series by TE Connectivity is designed for current sensing applications, particularly in automotive systems. It features a resistance tolerance of ±1% and a power rating of 250mW. The resistor is constructed with a metal film technology and is RoHS compliant. It operates effectively within a temperature range of -65°C to +170°C, making it suitable for various environmental conditions. The component is supplied on tape for automated manufacturing processes, facilitating ease of integration into electronic assemblies.

Datasheet Summary
Powered by GS/AI

The Resistor, 1206, 0.09 Ohm, 250mW, 1% from the TL Series by TE Connectivity is designed for current sensing applications, particularly in automotive systems. It features a resistance tolerance of ±1% and a power rating of 250mW. The resistor is constructed with a metal film technology and is RoHS compliant. It operates effectively within a temperature range of -65°C to +170°C, making it suitable for various environmental conditions. The component is supplied on tape for automated manufacturing processes, facilitating ease of integration into electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A105811-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105811-ND
Chip Resistor - Surface Mount A105811-ND
90 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

90 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Current Sense Resistors - SMD - TL2BR09F - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD
TL2BR09F
Current Sense Resistors - SMD TL2BR09F
Current Sense Resistors - SMD

Current Sense Resistors - SMD

Supplier's Site
Resistor, 1206, 0.09 Ohm, 250Mw, 1%; Resistance Cgs Te Connectivity - 59M7655 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1206, 0.09 Ohm, 250Mw, 1%; Resistance Cgs Te Connectivity
59M7655
Resistor, 1206, 0.09 Ohm, 250Mw, 1%; Resistance Cgs Te Connectivity 59M7655
RESISTOR, 1206, 0.09 OHM, 250mW, 1%; Resistance:0.09ohm; Product Range:TL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

RESISTOR, 1206, 0.09 OHM, 250mW, 1%; Resistance:0.09ohm; Product Range:TL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A105811-ND TL2BR09F 59M7655
Product Name Chip Resistor - Surface Mount Current Sense Resistors - SMD Resistor, 1206, 0.09 Ohm, 250Mw, 1%; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil MetalFilm
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Resistance Range 0.0900 ohms 0.0900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers