TE Connectivity Chip Resistor - Surface Mount TL2BR082FTE

Description
82 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
82 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TL2BR082FTE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TL2BR082FTE-ND
Chip Resistor - Surface Mount TL2BR082FTE-ND
82 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

82 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Fixed Resistors; TL2B R082 1% 4K RL ( CGS ) - TL2BR082FTE - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TL2B R082 1% 4K RL ( CGS )
TL2BR082FTE
Fixed Resistors; TL2B R082 1% 4K RL ( CGS ) TL2BR082FTE
Fixed Resistors; TL2B R082 1% 4K RL ( CGS )

Fixed Resistors; TL2B R082 1% 4K RL ( CGS )

Supplier's Site
Smd Current Sense Resistors, Tl Series, 0.082 Ohm, 250 Mw, 1%, 1206 [3216 Metric] Rohs Compliant Te Connectivity - 95W8940 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Tl Series, 0.082 Ohm, 250 Mw, 1%, 1206 [3216 Metric] Rohs Compliant Te Connectivity
95W8940
Smd Current Sense Resistors, Tl Series, 0.082 Ohm, 250 Mw, 1%, 1206 [3216 Metric] Rohs Compliant Te Connectivity 95W8940
SMD Current Sense Resistors, TL Series, 0.082 ohm, 250 mW, - 1%, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, TL Series, 0.082 ohm, 250 mW, - 1%, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TL2BR082FTE-ND TL2BR082FTE 95W8940
Product Name Chip Resistor - Surface Mount Fixed Resistors; TL2B R082 1% 4K RL ( CGS ) Smd Current Sense Resistors, Tl Series, 0.082 Ohm, 250 Mw, 1%, 1206 [3216 Metric] Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil
Mounting / Packaging 1206; 1206 1206
Resistance Range 0.0820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD754JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details