TE Connectivity Chip Resistor - Surface Mount TL2BR075FTE

Description
75 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
75 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TL2BR075FTE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TL2BR075FTE-ND
Chip Resistor - Surface Mount TL2BR075FTE-ND
75 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

75 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Current Sense Resistors - SMD TL2B R075 1% 4K RL - TL2BR075FTE - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD TL2B R075 1% 4K RL
TL2BR075FTE
Current Sense Resistors - SMD TL2B R075 1% 4K RL TL2BR075FTE
Current Sense Resistors - SMD TL2B R075 1% 4K RL

Current Sense Resistors - SMD TL2B R075 1% 4K RL

Supplier's Site
Res, Metal Foil, R075, 1%, 0.25W, 1206; Resistance Cgs Te Connectivity - 84Y5036 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Foil, R075, 1%, 0.25W, 1206; Resistance Cgs Te Connectivity
84Y5036
Res, Metal Foil, R075, 1%, 0.25W, 1206; Resistance Cgs Te Connectivity 84Y5036
RES, METAL FOIL, R075, 1%, 0.25W, 1206; Resistance:0.075ohm; Product Range:TL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes

RES, METAL FOIL, R075, 1%, 0.25W, 1206; Resistance:0.075ohm; Product Range:TL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Tl Series, 0.075 Ohm, 250 Mw, 1%, 1206 [3216 Metric] Cgs Te Connectivity - 16R9085 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Tl Series, 0.075 Ohm, 250 Mw, 1%, 1206 [3216 Metric] Cgs Te Connectivity
16R9085
Smd Current Sense Resistors, Tl Series, 0.075 Ohm, 250 Mw, 1%, 1206 [3216 Metric] Cgs Te Connectivity 16R9085
SMD Current Sense Resistors, TL Series, 0.075 ohm, 250 mW, - 1%, 1206 [3216 Metric]

SMD Current Sense Resistors, TL Series, 0.075 ohm, 250 mW, - 1%, 1206 [3216 Metric]

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TL2BR075FTE-ND TL2BR075FTE 84Y5036 16R9085
Product Name Chip Resistor - Surface Mount Current Sense Resistors - SMD TL2B R075 1% 4K RL Res, Metal Foil, R075, 1%, 0.25W, 1206; Resistance Cgs Te Connectivity Smd Current Sense Resistors, Tl Series, 0.075 Ohm, 250 Mw, 1%, 1206 [3216 Metric] Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric] 1206
Resistance Range 0.0750 ohms 0.0750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details