TE Connectivity Chip Resistor - Surface Mount TL2BR068FTE

Description
68 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
68 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TL2BR068FTE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TL2BR068FTE-ND
Chip Resistor - Surface Mount TL2BR068FTE-ND
68 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

68 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Current Sense Resistors - SMD TL2B R068 1% 4K RL - TL2BR068FTE - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD TL2B R068 1% 4K RL
TL2BR068FTE
Current Sense Resistors - SMD TL2B R068 1% 4K RL TL2BR068FTE
Current Sense Resistors - SMD TL2B R068 1% 4K RL

Current Sense Resistors - SMD TL2B R068 1% 4K RL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TL2BR068FTE-ND TL2BR068FTE
Product Name Chip Resistor - Surface Mount Current Sense Resistors - SMD TL2B R068 1% 4K RL
Configuration Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 0.0680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details