TE Connectivity Chip Resistor - Surface Mount TL2BR068F

Description
68 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
68 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A105810CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105810CT-ND
Chip Resistor - Surface Mount A105810CT-ND
68 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

68 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A105810TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105810TR-ND
Chip Resistor - Surface Mount A105810TR-ND
68 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

68 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Fixed Resistors; TL2B R068 1% ( CGS ) - TL2BR068F - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TL2B R068 1% ( CGS )
TL2BR068F
Fixed Resistors; TL2B R068 1% ( CGS ) TL2BR068F
Fixed Resistors; TL2B R068 1% ( CGS )

Fixed Resistors; TL2B R068 1% ( CGS )

Supplier's Site
Resistor - 21270301 - Radwell International
Willingboro, NJ, United States
Resistor
21270301
Resistor 21270301
RESISTOR, CUR SENSE, 0.068 OHM, 250MW, 1%; RESISTANCE:0.068OHM; PRODUCT RANGE:TL SERIES; RESISTOR CASE STYLE:1206 [3216 METRIC]; POWER RATING:250MW; RESISTANCE TOLERANCE:± 1%; RESISTOR ELEMENT TYPE:METAL FILM; FILTER TERMINALS:SMD ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, CUR SENSE, 0.068 OHM, 250MW, 1%; RESISTANCE:0.068OHM; PRODUCT RANGE:TL SERIES; RESISTOR CASE STYLE:1206 [3216 METRIC]; POWER RATING:250MW; RESISTANCE TOLERANCE:± 1%; RESISTOR ELEMENT TYPE:METAL FILM; FILTER TERMINALS:SMD ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Resistor, Cur Sense, 0.068 Ohm, 250Mw, 1%; Resistance Cgs Te Connectivity - 16R7805 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Cur Sense, 0.068 Ohm, 250Mw, 1%; Resistance Cgs Te Connectivity
16R7805
Resistor, Cur Sense, 0.068 Ohm, 250Mw, 1%; Resistance Cgs Te Connectivity 16R7805
RESISTOR, CUR SENSE, 0.068 OHM, 250mW, 1%; Resistance:0.068ohm; Product Range:TL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

RESISTOR, CUR SENSE, 0.068 OHM, 250mW, 1%; Resistance:0.068ohm; Product Range:TL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Radwell International Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A105810CT-ND TL2BR068F 21270301 16R7805
Product Name Chip Resistor - Surface Mount Fixed Resistors; TL2B R068 1% ( CGS ) Resistor Resistor, Cur Sense, 0.068 Ohm, 250Mw, 1%; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil MetalFilm
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 0.0680 ohms 0.0680 ohms 0.0680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73H2AR91FTDF-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details