TE Connectivity Chip Resistor - Surface Mount TL2BR051FTE

Description
51 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
51 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TL2BR051FTE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TL2BR051FTE-ND
Chip Resistor - Surface Mount TL2BR051FTE-ND
51 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

51 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Current Sense Resistors - SMD TL2B R051 1% 4K RL - TL2BR051FTE - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD TL2B R051 1% 4K RL
TL2BR051FTE
Current Sense Resistors - SMD TL2B R051 1% 4K RL TL2BR051FTE
Current Sense Resistors - SMD TL2B R051 1% 4K RL

Current Sense Resistors - SMD TL2B R051 1% 4K RL

Supplier's Site
Smd Current Sense Resistors, Tl Series, 0.051 Ohm, 250 Mw, 1%, 1206 [3216 Metric] Rohs Compliant Te Connectivity - 95W8938 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Tl Series, 0.051 Ohm, 250 Mw, 1%, 1206 [3216 Metric] Rohs Compliant Te Connectivity
95W8938
Smd Current Sense Resistors, Tl Series, 0.051 Ohm, 250 Mw, 1%, 1206 [3216 Metric] Rohs Compliant Te Connectivity 95W8938
SMD Current Sense Resistors, TL Series, 0.051 ohm, 250 mW, - 1%, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, TL Series, 0.051 ohm, 250 mW, - 1%, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Tl Series, 0.051 Ohm, 250 Mw, 1%, 1206 [3216 Metric] Cgs Te Connectivity - 16R7804 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Tl Series, 0.051 Ohm, 250 Mw, 1%, 1206 [3216 Metric] Cgs Te Connectivity
16R7804
Smd Current Sense Resistors, Tl Series, 0.051 Ohm, 250 Mw, 1%, 1206 [3216 Metric] Cgs Te Connectivity 16R7804
SMD Current Sense Resistors, TL Series, 0.051 ohm, 250 mW, - 1%, 1206 [3216 Metric]

SMD Current Sense Resistors, TL Series, 0.051 ohm, 250 mW, - 1%, 1206 [3216 Metric]

Supplier's Site Datasheet
Resistor;Metal Film;Res 0.051 Ohms;Pwr-Rtg 0.25 W;Tol 1%;SMT;1206 - 70064468 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 0.051 Ohms;Pwr-Rtg 0.25 W;Tol 1%;SMT;1206
70064468
Resistor;Metal Film;Res 0.051 Ohms;Pwr-Rtg 0.25 W;Tol 1%;SMT;1206 70064468
Tyco are pleased to offer this unique High Power, metal chip resistor for current sensing positions. It has a special metal resistive element and suitable barrier layers beneath the solder to prolong terminal life. Following the developments by semiconductor manufacturers in the production of a range for IC's for battery charge management and low voltage power supplies, the TL Series satisfies the demand for a low ohmic shunt resistor to act as a current sensor. It has a particular applications for automotive industry for sensing in EMU's. Features: Up to 1 Watt at 70°C Supplied on Tape Ideal for Current Detection Wide Value Range 0.001ω to 1ω Possible Fully Automated Manufacture 1206, 2010 and 2512 Packages Available

Tyco are pleased to offer this unique High Power, metal chip resistor for current sensing positions. It has a special metal resistive element and suitable barrier layers beneath the solder to prolong terminal life. Following the developments by semiconductor manufacturers in the production of a range for IC's for battery charge management and low voltage power supplies, the TL Series satisfies the demand for a low ohmic shunt resistor to act as a current sensor. It has a particular applications for automotive industry for sensing in EMU's.
Features:

  • Up to 1 Watt at 70°C
  • Supplied on Tape
  • Ideal for Current Detection
  • Wide Value Range 0.001Ω to 1Ω Possible
  • Fully Automated Manufacture
  • 1206, 2010 and 2512 Packages Available
Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number TL2BR051FTE-ND TL2BR051FTE 95W8938 16R7804 70064468
Product Name Chip Resistor - Surface Mount Current Sense Resistors - SMD TL2B R051 1% 4K RL Smd Current Sense Resistors, Tl Series, 0.051 Ohm, 250 Mw, 1%, 1206 [3216 Metric] Rohs Compliant Te Connectivity Smd Current Sense Resistors, Tl Series, 0.051 Ohm, 250 Mw, 1%, 1206 [3216 Metric] Cgs Te Connectivity Resistor;Metal Film;Res 0.051 Ohms;Pwr-Rtg 0.25 W;Tol 1%;SMT;1206
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing Current Sensing General Use
Technology / Construction Metal Foil MetalFilm
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206 1206 Surface Mount Technology (SMT / SMD); 1206
Resistance Range 0.0510 ohms 0.0510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details