TE Connectivity Chip Resistor - Surface Mount TL2BR047F

Description
47 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
47 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A105809TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105809TR-ND
Chip Resistor - Surface Mount A105809TR-ND
47 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

47 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A105809CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105809CT-ND
Chip Resistor - Surface Mount A105809CT-ND
47 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

47 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Current Sense Resistors - SMD - TL2BR047F - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD
TL2BR047F
Current Sense Resistors - SMD TL2BR047F
Current Sense Resistors - SMD

Current Sense Resistors - SMD

Supplier's Site
Resistor, Cur Sense, 0.047 Ohm, 250Mw, 1%; Resistance Cgs Te Connectivity - 16R7802 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Cur Sense, 0.047 Ohm, 250Mw, 1%; Resistance Cgs Te Connectivity
16R7802
Resistor, Cur Sense, 0.047 Ohm, 250Mw, 1%; Resistance Cgs Te Connectivity 16R7802
RESISTOR, CUR SENSE, 0.047 OHM, 250mW, 1%; Resistance:0.047ohm; Product Range:TL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

RESISTOR, CUR SENSE, 0.047 OHM, 250mW, 1%; Resistance:0.047ohm; Product Range:TL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A105809TR-ND TL2BR047F 16R7802
Product Name Chip Resistor - Surface Mount Current Sense Resistors - SMD Resistor, Cur Sense, 0.047 Ohm, 250Mw, 1%; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil MetalFilm
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Resistance Range 0.0470 ohms 0.0470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details