TE Connectivity Chip Resistor - Surface Mount TL2BR033F

Description
33 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
33 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A105808TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105808TR-ND
Chip Resistor - Surface Mount A105808TR-ND
33 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

33 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A105808CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105808CT-ND
Chip Resistor - Surface Mount A105808CT-ND
33 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

33 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Fixed Resistors; TL2B R033 1% ( CGS ) - TL2BR033F - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TL2B R033 1% ( CGS )
TL2BR033F
Fixed Resistors; TL2B R033 1% ( CGS ) TL2BR033F
Fixed Resistors; TL2B R033 1% ( CGS )

Fixed Resistors; TL2B R033 1% ( CGS )

Supplier's Site
0.033ohm 0.25W Resistor - 52-TL2BR033F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.033ohm 0.25W Resistor
52-TL2BR033F
0.033ohm 0.25W Resistor 52-TL2BR033F
0.033ohm 1% 0.25W 1206 Metal Film Current Sense Resistor Product overview: TL2BR033F from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033ohm, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.033ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TL2BR033F can be used for catalog matching and distributor lookup.

0.033ohm 1% 0.25W 1206 Metal Film Current Sense Resistor Product overview: TL2BR033F from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033ohm, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.033ohm, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TL2BR033F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Resistor, 0.033 Ohm, 250Mw, 1%; Resistance Cgs Te Connectivity - 26M4205 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.033 Ohm, 250Mw, 1%; Resistance Cgs Te Connectivity
26M4205
Current Sense Resistor, 0.033 Ohm, 250Mw, 1%; Resistance Cgs Te Connectivity 26M4205
CURRENT SENSE RESISTOR, 0.033 OHM, 250mW, 1%; Resistance:0.033ohm; Product Range:TL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Qualification:- RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.033 OHM, 250mW, 1%; Resistance:0.033ohm; Product Range:TL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A105808TR-ND TL2BR033F 52-TL2BR033F 26M4205
Product Name Chip Resistor - Surface Mount Fixed Resistors; TL2B R033 1% ( CGS ) 0.033ohm 0.25W Resistor Current Sense Resistor, 0.033 Ohm, 250Mw, 1%; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil THIN FILM MetalFilm
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 0.0330 ohms 0.0330 ohms 0.0330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176073-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details