TE Connectivity Chip Resistor - Surface Mount TL2BR022FTE

Description
22 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
22 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TL2BR022FTE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TL2BR022FTE-ND
Chip Resistor - Surface Mount TL2BR022FTE-ND
22 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

22 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Current Sense Resistors - SMD TL2B R022 1% 4K RL - TL2BR022FTE - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD TL2B R022 1% 4K RL
TL2BR022FTE
Current Sense Resistors - SMD TL2B R022 1% 4K RL TL2BR022FTE
Current Sense Resistors - SMD TL2B R022 1% 4K RL

Current Sense Resistors - SMD TL2B R022 1% 4K RL

Supplier's Site
Res, 0R022, 0.25W, 1206, Metal Foil; Resistance Cgs Te Connectivity - 01AH2223 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R022, 0.25W, 1206, Metal Foil; Resistance Cgs Te Connectivity
01AH2223
Res, 0R022, 0.25W, 1206, Metal Foil; Resistance Cgs Te Connectivity 01AH2223
RES, 0R022, 0.25W, 1206, METAL FOIL; Resistance:0.022ohm; Product Range:TL Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature Coefficient:±RoHS Compliant: Yes

RES, 0R022, 0.25W, 1206, METAL FOIL; Resistance:0.022ohm; Product Range:TL Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature Coefficient:±RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TL2BR022FTE-ND TL2BR022FTE 01AH2223
Product Name Chip Resistor - Surface Mount Current Sense Resistors - SMD TL2B R022 1% 4K RL Res, 0R022, 0.25W, 1206, Metal Foil; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206
Resistance Range 0.0220 ohms 0.0220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details