TE Connectivity Chip Resistor - Surface Mount TL2BR022F

Description
22 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
22 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A105807CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105807CT-ND
Chip Resistor - Surface Mount A105807CT-ND
22 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

22 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A105807TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105807TR-ND
Chip Resistor - Surface Mount A105807TR-ND
22 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

22 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Fixed Resistors; TL2B R022 1% ( CGS ) - TL2BR022F - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TL2B R022 1% ( CGS )
TL2BR022F
Fixed Resistors; TL2B R022 1% ( CGS ) TL2BR022F
Fixed Resistors; TL2B R022 1% ( CGS )

Fixed Resistors; TL2B R022 1% ( CGS )

Supplier's Site
Resistor, Cur Sense, 0.022 Ohm, 250Mw, 1%; Resistance Cgs Te Connectivity - 15N3825 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Cur Sense, 0.022 Ohm, 250Mw, 1%; Resistance Cgs Te Connectivity
15N3825
Resistor, Cur Sense, 0.022 Ohm, 250Mw, 1%; Resistance Cgs Te Connectivity 15N3825
RESISTOR, CUR SENSE, 0.022 OHM, 250mW, 1%; Resistance:0.022ohm; Product Range:TL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

RESISTOR, CUR SENSE, 0.022 OHM, 250mW, 1%; Resistance:0.022ohm; Product Range:TL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TL2BR022F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TL2BR022F
Resistors - Chip Resistor - Surface Mount TL2BR022F
RES 0.022 OHM 1% 1/4W 1206

RES 0.022 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A105807CT-ND TL2BR022F 15N3825 TL2BR022F
Product Name Chip Resistor - Surface Mount Fixed Resistors; TL2B R022 1% ( CGS ) Resistor, Cur Sense, 0.022 Ohm, 250Mw, 1%; Resistance Cgs Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil MetalFilm Metal Foil
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 0.0220 ohms 0.0220 ohms 0.0220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-SR731ETTP2R4JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details