TE Connectivity Chip Resistor - Surface Mount TL2BR01FTE

Description
10 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
10 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TL2BR01FTE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TL2BR01FTE-ND
Chip Resistor - Surface Mount TL2BR01FTE-ND
10 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

10 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Fixed Resistors; TL2B R01 1% 4K RL ( CGS ) - TL2BR01FTE - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TL2B R01 1% 4K RL ( CGS )
TL2BR01FTE
Fixed Resistors; TL2B R01 1% 4K RL ( CGS ) TL2BR01FTE
Fixed Resistors; TL2B R01 1% 4K RL ( CGS )

Fixed Resistors; TL2B R01 1% 4K RL ( CGS )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TL2BR01FTE-ND TL2BR01FTE
Product Name Chip Resistor - Surface Mount Fixed Resistors; TL2B R01 1% 4K RL ( CGS )
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
Mounting / Packaging 1206; 1206
Resistance Range 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD303GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614889-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 107000 ohms
View Details
2 suppliers