TE Connectivity Chip Resistor - Surface Mount TL2BR01F

Description
10 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
10 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A105806TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105806TR-ND
Chip Resistor - Surface Mount A105806TR-ND
10 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

10 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A105806CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A105806CT-ND
Chip Resistor - Surface Mount A105806CT-ND
10 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

10 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Current Sense Resistors - SMD - TL2BR01F - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD
TL2BR01F
Current Sense Resistors - SMD TL2BR01F
Current Sense Resistors - SMD

Current Sense Resistors - SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - TL2BR01F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TL2BR01F
Resistors - Chip Resistor - Surface Mount TL2BR01F
RES 0.01 OHM 1% 1/4W 1206

RES 0.01 OHM 1% 1/4W 1206

Supplier's Site
Current Sense Resistors; Resistance Cgs Te Connectivity - 16R7793 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistors; Resistance Cgs Te Connectivity
16R7793
Current Sense Resistors; Resistance Cgs Te Connectivity 16R7793
Current Sense Resistors; Resistance:0.01ohm; Product Range:TL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes

Current Sense Resistors; Resistance:0.01ohm; Product Range:TL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A105806TR-ND TL2BR01F TL2BR01F 16R7793
Product Name Chip Resistor - Surface Mount Current Sense Resistors - SMD Resistors - Chip Resistor - Surface Mount Current Sense Resistors; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction Metal Foil Metal Foil MetalFilm
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 0.0100 ohms 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers