TE Connectivity Chip Resistor - Surface Mount TL2BR018FTE

Description
18 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
18 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TL2BR018FTE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TL2BR018FTE-ND
Chip Resistor - Surface Mount TL2BR018FTE-ND
18 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

18 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Fixed Resistors; TL2B R018 1% 4K RL ( CGS ) - TL2BR018FTE - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TL2B R018 1% 4K RL ( CGS )
TL2BR018FTE
Fixed Resistors; TL2B R018 1% 4K RL ( CGS ) TL2BR018FTE
Fixed Resistors; TL2B R018 1% 4K RL ( CGS )

Fixed Resistors; TL2B R018 1% 4K RL ( CGS )

Supplier's Site
Res, 0R018, 0.25W, 1206, Metal Foil; Resistance Cgs Te Connectivity - 01AH2222 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R018, 0.25W, 1206, Metal Foil; Resistance Cgs Te Connectivity
01AH2222
Res, 0R018, 0.25W, 1206, Metal Foil; Resistance Cgs Te Connectivity 01AH2222
RES, 0R018, 0.25W, 1206, METAL FOIL; Resistance:0.018ohm; Product Range:TL Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature Coefficient:±RoHS Compliant: Yes

RES, 0R018, 0.25W, 1206, METAL FOIL; Resistance:0.018ohm; Product Range:TL Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature Coefficient:±RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TL2BR018FTE-ND TL2BR018FTE 01AH2222
Product Name Chip Resistor - Surface Mount Fixed Resistors; TL2B R018 1% 4K RL ( CGS ) Res, 0R018, 0.25W, 1206, Metal Foil; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 1206; 1206 1206
Resistance Range 0.0180 ohms 0.0180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details