TE Connectivity Chip Resistor - Surface Mount TL2BR018F

Description
18 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet
Description
18 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TL2BR018F-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TL2BR018F-ND
Chip Resistor - Surface Mount TL2BR018F-ND
18 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

18 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Metal Foil

Buy Now Datasheet
Current Sense Resistors - SMD - TL2BR018F - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD
TL2BR018F
Current Sense Resistors - SMD TL2BR018F
Current Sense Resistors - SMD

Current Sense Resistors - SMD

Supplier's Site
Smd Current Sense Resistors, Tl Series, 0.018 Ohm, 250 Mw, 1%, 1206 [3216 Metric] Cgs Te Connectivity - 16R7796 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Tl Series, 0.018 Ohm, 250 Mw, 1%, 1206 [3216 Metric] Cgs Te Connectivity
16R7796
Smd Current Sense Resistors, Tl Series, 0.018 Ohm, 250 Mw, 1%, 1206 [3216 Metric] Cgs Te Connectivity 16R7796
SMD Current Sense Resistors, TL Series, 0.018 ohm, 250 mW, - 1%, 1206 [3216 Metric]

SMD Current Sense Resistors, TL Series, 0.018 ohm, 250 mW, - 1%, 1206 [3216 Metric]

Supplier's Site Datasheet
Smd Current Sense Resistors, Tl Series, 0.018 Ohm, 250 Mw, 1%, 1206 [3216 Metric] Rohs Compliant Cgs Te Connectivity - 26M4203 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Tl Series, 0.018 Ohm, 250 Mw, 1%, 1206 [3216 Metric] Rohs Compliant Cgs Te Connectivity
26M4203
Smd Current Sense Resistors, Tl Series, 0.018 Ohm, 250 Mw, 1%, 1206 [3216 Metric] Rohs Compliant Cgs Te Connectivity 26M4203
SMD Current Sense Resistors, TL Series, 0.018 ohm, 250 mW, - 1%, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, TL Series, 0.018 ohm, 250 mW, - 1%, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TL2BR018F-ND TL2BR018F 16R7796 26M4203
Product Name Chip Resistor - Surface Mount Current Sense Resistors - SMD Smd Current Sense Resistors, Tl Series, 0.018 Ohm, 250 Mw, 1%, 1206 [3216 Metric] Cgs Te Connectivity Smd Current Sense Resistors, Tl Series, 0.018 Ohm, 250 Mw, 1%, 1206 [3216 Metric] Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing Current Sensing
Technology / Construction Metal Foil
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206 1206
Resistance Range 0.0180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details