TE Connectivity Chassis Mount Resistors TJT5006R8J

Description
6.8 Ohms ±5% 500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
6.8 Ohms ±5% 500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A123919-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A123919-ND
Chassis Mount Resistors A123919-ND
6.8 Ohms ±5% 500W Wirewound Chassis Mount Resistor

6.8 Ohms ±5% 500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, 6R8, 5%, 500W, Wire Leaded; Resistance Te Connectivity - 12AC2608 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6R8, 5%, 500W, Wire Leaded; Resistance Te Connectivity
12AC2608
Resistor, 6R8, 5%, 500W, Wire Leaded; Resistance Te Connectivity 12AC2608
RESISTOR, 6R8, 5%, 500W, WIRE LEADED; Resistance:6.8ohm; Product Range:TJT Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:80mmRoHS Compliant: Yes

RESISTOR, 6R8, 5%, 500W, WIRE LEADED; Resistance:6.8ohm; Product Range:TJT Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:80mmRoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TJT5006R8J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TJT5006R8J
Chassis Mount Resistors TJT5006R8J
RES CHAS MNT 6.8 OHM 5% 500W

RES CHAS MNT 6.8 OHM 5% 500W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A123919-ND 12AC2608 TJT5006R8J
Product Name Chassis Mount Resistors Resistor, 6R8, 5%, 500W, Wire Leaded; Resistance Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Rect. Case Wire Leads
Resistance Range 6.8 ohms 6.8 ohms 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers