TE Connectivity Chassis Mount Resistors TJT50033RJ

Description
Aluminium Power Resistor TJT 500W 33R 5%
Request a Quote Datasheet
Description
Aluminium Power Resistor TJT 500W 33R 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 9027953 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
9027953
Chassis Mount Resistors 9027953
Aluminium Power Resistor TJT 500W 33R 5%

Aluminium Power Resistor TJT 500W 33R 5%

Supplier's Site
Chassis Mount Resistors - A123923-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A123923-ND
Chassis Mount Resistors A123923-ND
33 Ohms ±5% 500W Wirewound Chassis Mount Resistor

33 Ohms ±5% 500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 1111-TJT50033RJ-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1111-TJT50033RJ-ND
Chassis Mount Resistors 1111-TJT50033RJ-ND
TJT 500W 33R 5%

TJT 500W 33R 5%

Buy Now Datasheet
TJT50033RJ - TJT50033RJ - Heilind Electronics, Inc.
Wilmington, MA, United States
TJT50033RJ
TJT50033RJ
TJT50033RJ TJT50033RJ
TJT50033RJ

TJT50033RJ

Buy Now
Chassis Mount Resistors - TJT50033RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TJT50033RJ
Chassis Mount Resistors TJT50033RJ
RES CHAS MNT 33 OHM 5% 500W

RES CHAS MNT 33 OHM 5% 500W

Supplier's Site Datasheet
Res, Wirewound, 33R, 500W, Wire Lead; Resistance Cgs Te Connectivity - 69AC5219 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 33R, 500W, Wire Lead; Resistance Cgs Te Connectivity
69AC5219
Res, Wirewound, 33R, 500W, Wire Lead; Resistance Cgs Te Connectivity 69AC5219
RES, WIREWOUND, 33R, 500W, WIRE LEAD; Resistance:33ohm; Product Range:TJT Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:80mm RoHS Compliant: Yes

RES, WIREWOUND, 33R, 500W, WIRE LEAD; Resistance:33ohm; Product Range:TJT Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:80mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey Heilind Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 9027953 A123923-ND 1111-TJT50033RJ-ND TJT50033RJ TJT50033RJ 69AC5219
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors TJT50033RJ Chassis Mount Resistors Res, Wirewound, 33R, 500W, Wire Lead; Resistance Cgs Te Connectivity
Category / Application Power Applications General Use General Use
Technology / Construction MetalAlloy; Aluminium Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Aluminium housed Rect. Case Rect. Case Wire Leads
Temperature Coefficient 260 ±ppm/°C 260 ±ppm/°C 260 ±ppm/°C 260 ±ppm/°C
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details