TE Connectivity Chassis Mount Resistors TJT500330RJ

Description
Aluminium Power Resistor 500W 330R 5%
Request a Quote Datasheet
Description
Aluminium Power Resistor 500W 330R 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 9027975 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
9027975
Chassis Mount Resistors 9027975
Aluminium Power Resistor 500W 330R 5%

Aluminium Power Resistor 500W 330R 5%

Supplier's Site
Chassis Mount Resistors - 9027975P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
9027975P
Chassis Mount Resistors 9027975P
Aluminium Power Resistor 500W 330R 5%

Aluminium Power Resistor 500W 330R 5%

Supplier's Site
Chassis Mount Resistors - 1646918 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1646918
Chassis Mount Resistors 1646918
Aluminium Power Resistor 500W 330R 5%

Aluminium Power Resistor 500W 330R 5%

Supplier's Site
Chassis Mount Resistors - A123929-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A123929-ND
Chassis Mount Resistors A123929-ND
330 Ohms ±5% 500W Wirewound Chassis Mount Resistor

330 Ohms ±5% 500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, 330R, 5%, 500W, Wire Leaded; Resistance Te Connectivity - 12AC2604 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 330R, 5%, 500W, Wire Leaded; Resistance Te Connectivity
12AC2604
Resistor, 330R, 5%, 500W, Wire Leaded; Resistance Te Connectivity 12AC2604
RESISTOR, 330R, 5%, 500W, WIRE LEADED; Resistance:330ohm; Product Range:TJT Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Qualification:- RoHS Compliant: Yes

RESISTOR, 330R, 5%, 500W, WIRE LEADED; Resistance:330ohm; Product Range:TJT Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TJT500330RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TJT500330RJ
Chassis Mount Resistors TJT500330RJ
RES CHAS MNT 330 OHM 5% 500W

RES CHAS MNT 330 OHM 5% 500W

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 9027975 9027975P A123929-ND 12AC2604 TJT500330RJ
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Resistor, 330R, 5%, 500W, Wire Leaded; Resistance Te Connectivity Chassis Mount Resistors
Category / Application Power Applications Power Applications General Use
Technology / Construction MetalAlloy; Aluminium Wirewound Wirewound Wirewound
Mounting / Packaging Aluminium housed Aluminium Rect. Case Wire Leads
Temperature Coefficient 260 ±ppm/°C 260 ±ppm/°C 260 ±ppm/°C 260 ±ppm/°C
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
TE Connectivity
Specs
Configuration Single Resistor
View Details