TE Connectivity Chassis Mount Resistors TJT50022RJ

Description
Aluminium Power Resistor TJT 500W 22R 5%
Request a Quote Datasheet
Description
Aluminium Power Resistor TJT 500W 22R 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 9027944P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
9027944P
Chassis Mount Resistors 9027944P
Aluminium Power Resistor TJT 500W 22R 5%

Aluminium Power Resistor TJT 500W 22R 5%

Supplier's Site
Chassis Mount Resistors - 9027944 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
9027944
Chassis Mount Resistors 9027944
Aluminium Power Resistor TJT 500W 22R 5%

Aluminium Power Resistor TJT 500W 22R 5%

Supplier's Site
Chassis Mount Resistors - 1646915 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1646915
Chassis Mount Resistors 1646915
Aluminium Power Resistor TJT 500W 22R 5%

Aluminium Power Resistor TJT 500W 22R 5%

Supplier's Site
Chassis Mount Resistors - A123922-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A123922-ND
Chassis Mount Resistors A123922-ND
22 Ohms ±5% 500W Wirewound Chassis Mount Resistor

22 Ohms ±5% 500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TJT50022RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TJT50022RJ
Chassis Mount Resistors TJT50022RJ
RES CHAS MNT 22 OHM 5% 500W

RES CHAS MNT 22 OHM 5% 500W

Supplier's Site Datasheet
Resistor, 22R, 5%, 500W, Wire Leaded; Resistance Te Connectivity - 12AC2600 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 22R, 5%, 500W, Wire Leaded; Resistance Te Connectivity
12AC2600
Resistor, 22R, 5%, 500W, Wire Leaded; Resistance Te Connectivity 12AC2600
RESISTOR, 22R, 5%, 500W, WIRE LEADED; Resistance:22ohm; Product Range:TJT Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:80mm RoHS Compliant: Yes

RESISTOR, 22R, 5%, 500W, WIRE LEADED; Resistance:22ohm; Product Range:TJT Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:80mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 9027944P 9027944 A123922-ND TJT50022RJ 12AC2600
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Resistor, 22R, 5%, 500W, Wire Leaded; Resistance Te Connectivity
Category / Application Power Applications Power Applications General Use
Mounting / Packaging Aluminium Aluminium housed Rect. Case Wire Leads
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms
Temperature Coefficient 260 ±ppm/°C 260 ±ppm/°C 260 ±ppm/°C 260 ±ppm/°C
Power Rating 500 watts 500 watts 500 watts 500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details