RES CHAS MNT 1.5K OHM 5% 500W
RESISTOR, 1K5, 5%, 500W, WIRE LEADED; Resistance:1.5kohm; Product Range:TJT Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TJT5001K5J | 12AC2594 |
| Product Name | Chassis Mount Resistors | Resistor, 1K5, 5%, 500W, Wire Leaded; Resistance Te Connectivity |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Wire Leads | |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 500 watts | 500 watts |