The resistor is part of the TJT series, specifically designed for high stability and reliability in power applications. It has a resistance value of 15 ohms with a tolerance of ±5%. This wire-leaded resistor is rated for a power dissipation of 500W when mounted on a standard heatsink, and it can operate within a temperature range of -25°C to 250°C. The temperature coefficient is specified at < ±260 PPM/°C, ensuring minimal change in resistance with temperature variations. The resistor is RoHS compliant and features excellent heat transfer capabilities, making it suitable for various applications requiring robust performance. Custom terminations and mounting arrangements are also possible, enhancing its versatility in engineering projects.
15 Ohms ±5% 500W Wirewound Chassis Mount Resistor
TE Connectivity TJT50015RJ
TE Connectivity TJT50015RJ
TE Connectivity TJT50015RJ
RESISTOR, 15R, 5%, 500W, WIRE LEADED; Resistance:15ohm; Product Range:TJT Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
RES CHAS MNT 15 OHM 5% 500W
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A123921-ND | 9027940P | 9027940 | 12AC2597 | TJT50015RJ |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Resistor, 15R, 5%, 500W, Wire Leaded; Resistance Te Connectivity | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | MetalAlloy; Aluminium | Wirewound | Wirewound | |
| Mounting / Packaging | Rect. Case | Aluminium | Aluminium housed | Wire Leads | |
| Resistance Range | 15 ohms | 15 ohms | 15 ohms | 15 ohms |