TE Connectivity Chassis Mount Resistors TJT500150RJ

Description
150 Ohms ±5% 500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
150 Ohms ±5% 500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A123927-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A123927-ND
Chassis Mount Resistors A123927-ND
150 Ohms ±5% 500W Wirewound Chassis Mount Resistor

150 Ohms ±5% 500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
TJT500150RJ - TJT500150RJ - Heilind Electronics, Inc.
Wilmington, MA, United States
TJT500150RJ
TJT500150RJ
TJT500150RJ TJT500150RJ
TJT500150RJ

TJT500150RJ

Buy Now
Chassis Mount Resistors - TJT500150RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TJT500150RJ
Chassis Mount Resistors TJT500150RJ
RES CHAS MNT 150 OHM 5% 500W

RES CHAS MNT 150 OHM 5% 500W

Supplier's Site Datasheet
Res, Wirewound, 150R, 500W, Wire Lead; Resistance Cgs Te Connectivity - 69AC5223 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 150R, 500W, Wire Lead; Resistance Cgs Te Connectivity
69AC5223
Res, Wirewound, 150R, 500W, Wire Lead; Resistance Cgs Te Connectivity 69AC5223
RES, WIREWOUND, 150R, 500W, WIRE LEAD; Resistance:150ohm; Product Range:TJT Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Qualification:- RoHS Compliant: Yes

RES, WIREWOUND, 150R, 500W, WIRE LEAD; Resistance:150ohm; Product Range:TJT Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A123927-ND TJT500150RJ TJT500150RJ 69AC5223
Product Name Chassis Mount Resistors TJT500150RJ Chassis Mount Resistors Res, Wirewound, 150R, 500W, Wire Lead; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Rect. Case Wire Leads
Resistance Range 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details