Aluminium Power Resistor TJT 500W 10R 5%
Aluminium Power Resistor TJT 500W 10R 5%
Aluminium Power Resistor TJT 500W 10R 5%
10 Ohms ±5% 500W Wirewound Chassis Mount Resistor
RES CHAS MNT 10 OHM 5% 500W
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 9027947P | 9027947 | A123920-ND | TJT50010RJ |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors |
| Category / Application | Power Applications | Power Applications | General Use | |
| Mounting / Packaging | Aluminium | Aluminium housed | Rect. Case | Wire Leads |
| Resistance Range | 10 ohms | 10 ohms | 10 ohms | |
| Temperature Coefficient | 260 ±ppm/°C | 260 ±ppm/°C | 260 ±ppm/°C | |
| Power Rating | 500 watts | 500 watts | 500 watts |