TE Connectivity Chassis Mount Resistors TJT500100RJ

Description
100 Ohms ±5% 500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
100 Ohms ±5% 500W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A123926-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A123926-ND
Chassis Mount Resistors A123926-ND
100 Ohms ±5% 500W Wirewound Chassis Mount Resistor

100 Ohms ±5% 500W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 9027969P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
9027969P
Chassis Mount Resistors 9027969P
Aluminium Power Resistor 500W 100R 5%

Aluminium Power Resistor 500W 100R 5%

Supplier's Site
Chassis Mount Resistors - 9027969 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
9027969
Chassis Mount Resistors 9027969
Aluminium Power Resistor 500W 100R 5%

Aluminium Power Resistor 500W 100R 5%

Supplier's Site
Chassis Mount Resistors - 1646909 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1646909
Chassis Mount Resistors 1646909
Aluminium Power Resistor 500W 100R 5%

Aluminium Power Resistor 500W 100R 5%

Supplier's Site
Resistor, 100R, 5%, 500W, Wire Leaded; Resistance Te Connectivity - 12AC2596 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 100R, 5%, 500W, Wire Leaded; Resistance Te Connectivity
12AC2596
Resistor, 100R, 5%, 500W, Wire Leaded; Resistance Te Connectivity 12AC2596
RESISTOR, 100R, 5%, 500W, WIRE LEADED; Resistance:100ohm; Product Range:TJT Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Qualification:- RoHS Compliant: Yes

RESISTOR, 100R, 5%, 500W, WIRE LEADED; Resistance:100ohm; Product Range:TJT Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TJT500100RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TJT500100RJ
Chassis Mount Resistors TJT500100RJ
RES CHAS MNT 100 OHM 5% 500W

RES CHAS MNT 100 OHM 5% 500W

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A123926-ND 9027969P 9027969 12AC2596 TJT500100RJ
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Resistor, 100R, 5%, 500W, Wire Leaded; Resistance Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications Power Applications
Technology / Construction Wirewound MetalAlloy; Aluminium Wirewound Wirewound
Mounting / Packaging Rect. Case Aluminium Aluminium housed Wire Leads
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers