RESISTOR, 4R7, 5%, 300W, WIRE LEADED; Resistance:4.7ohm; Product Range:TJT Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
RES CHAS MNT 4.7 OHM 5% 300W
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 91Y1627 | TJT3004R7J |
| Product Name | Resistor, 4R7, 5%, 300W, Wire Leaded; Resistance Te Connectivity | Chassis Mount Resistors |
| Configuration | Single Resistor | |
| Technology / Construction | Wirewound | Wirewound |
| Resistance Range | 4.7 ohms | 4.7 ohms |
| Tolerance | 5 +/- % | 5 +/- % |