TE Connectivity Chassis Mount Resistors TJT3003R3J

Description
3.3 Ohms ±5% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.3 Ohms ±5% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A123900-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A123900-ND
Chassis Mount Resistors A123900-ND
3.3 Ohms ±5% 300W Wirewound Chassis Mount Resistor

3.3 Ohms ±5% 300W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TJT3003R3J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TJT3003R3J
Chassis Mount Resistors TJT3003R3J
RES CHAS MNT 3.3 OHM 5% 300W

RES CHAS MNT 3.3 OHM 5% 300W

Supplier's Site Datasheet
Resistor, 3R3, 5%, 300W, Wire Leaded; Resistance Te Connectivity - 12AC2590 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R3, 5%, 300W, Wire Leaded; Resistance Te Connectivity
12AC2590
Resistor, 3R3, 5%, 300W, Wire Leaded; Resistance Te Connectivity 12AC2590
RESISTOR, 3R3, 5%, 300W, WIRE LEADED; Resistance:3.3ohm; Product Range:TJT Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:80mmRoHS Compliant: Yes

RESISTOR, 3R3, 5%, 300W, WIRE LEADED; Resistance:3.3ohm; Product Range:TJT Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:80mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A123900-ND TJT3003R3J 12AC2590
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor, 3R3, 5%, 300W, Wire Leaded; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Rect. Case Wire Leads
Resistance Range 3.3 ohms 3.3 ohms 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 3-2176470-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers