TE Connectivity Chassis Mount Resistors TJT30033RJ

Description
33 Ohms ±5% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
33 Ohms ±5% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A123906-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A123906-ND
Chassis Mount Resistors A123906-ND
33 Ohms ±5% 300W Wirewound Chassis Mount Resistor

33 Ohms ±5% 300W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 9027883P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
9027883P
Chassis Mount Resistors 9027883P
Aluminium Power Resistor TJT 300W 33R 5%

Aluminium Power Resistor TJT 300W 33R 5%

Supplier's Site
Chassis Mount Resistors - 9027883 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
9027883
Chassis Mount Resistors 9027883
Aluminium Power Resistor TJT 300W 33R 5%

Aluminium Power Resistor TJT 300W 33R 5%

Supplier's Site
Chassis Mount Resistors - 1646902 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1646902
Chassis Mount Resistors 1646902
Aluminium Power Resistor TJT 300W 33R 5%

Aluminium Power Resistor TJT 300W 33R 5%

Supplier's Site
Chassis Mount Resistors - TJT30033RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TJT30033RJ
Chassis Mount Resistors TJT30033RJ
RES CHAS MNT 33 OHM 5% 300W

RES CHAS MNT 33 OHM 5% 300W

Supplier's Site Datasheet
Resistor, 33R, 5%, 300W, Wire Leaded; Resistance Te Connectivity - 91Y1625 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 33R, 5%, 300W, Wire Leaded; Resistance Te Connectivity
91Y1625
Resistor, 33R, 5%, 300W, Wire Leaded; Resistance Te Connectivity 91Y1625
RESISTOR, 33R, 5%, 300W, WIRE LEADED; Resistance:33ohm; Product Range:TJT Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:80mm RoHS Compliant: Yes

RESISTOR, 33R, 5%, 300W, WIRE LEADED; Resistance:33ohm; Product Range:TJT Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:80mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A123906-ND 9027883P 9027883 TJT30033RJ 91Y1625
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Resistor, 33R, 5%, 300W, Wire Leaded; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications Power Applications
Technology / Construction Wirewound MetalAlloy; Aluminium Wirewound Wirewound
Mounting / Packaging Rect. Case Aluminium Aluminium housed Wire Leads
Resistance Range 33 ohms 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details