TE Connectivity Chassis Mount Resistors TJT300330RJ

Description
TE Connectivity TJT300330RJ
Request a Quote Datasheet
Description
TE Connectivity TJT300330RJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 9027906 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
9027906
Chassis Mount Resistors 9027906
TE Connectivity TJT300330RJ

TE Connectivity TJT300330RJ

Supplier's Site
Chassis Mount Resistors - 9027906P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
9027906P
Chassis Mount Resistors 9027906P
TE Connectivity TJT300330RJ

TE Connectivity TJT300330RJ

Supplier's Site
Chassis Mount Resistors - 1646901 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1646901
Chassis Mount Resistors 1646901
TE Connectivity TJT300330RJ

TE Connectivity TJT300330RJ

Supplier's Site
Chassis Mount Resistors - A123912-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A123912-ND
Chassis Mount Resistors A123912-ND
330 Ohms ±5% 300W Wirewound Chassis Mount Resistor

330 Ohms ±5% 300W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TJT300330RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TJT300330RJ
Chassis Mount Resistors TJT300330RJ
RES CHAS MNT 330 OHM 5% 300W

RES CHAS MNT 330 OHM 5% 300W

Supplier's Site Datasheet
Resistor, 330R, 5%, 300W, Wire Leaded; Resistance Te Connectivity - 91Y1626 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 330R, 5%, 300W, Wire Leaded; Resistance Te Connectivity
91Y1626
Resistor, 330R, 5%, 300W, Wire Leaded; Resistance Te Connectivity 91Y1626
RESISTOR, 330R, 5%, 300W, WIRE LEADED; Resistance:330ohm; Product Range:TJT Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Qualification:- RoHS Compliant: Yes

RESISTOR, 330R, 5%, 300W, WIRE LEADED; Resistance:330ohm; Product Range:TJT Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 9027906 9027906P A123912-ND TJT300330RJ 91Y1626
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Resistor, 330R, 5%, 300W, Wire Leaded; Resistance Te Connectivity
Technology / Construction MetalAlloy; Aluminium Wirewound Wirewound Wirewound
Mounting / Packaging Aluminium housed Aluminium Rect. Case Wire Leads
Temperature Coefficient 260 ±ppm/°C 260 ±ppm/°C 260 ±ppm/°C 260 ±ppm/°C
Standards and Certifications RoHS RoHS RoHS
Resistance Range 330 ohms 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details