2.2 Ohms ±5% 300W Wirewound Chassis Mount Resistor
Aluminium Power Resistor TJT 300W 2R2 5%
Aluminium Power Resistor TJT 300W 2R2 5%
Aluminium Power Resistor TJT 300W 2R2 5%
RESISTOR, 2R2, 5%, 300W, WIRE LEADED; Resistance:2.2ohm; Product Range:TJT Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
RES CHAS MNT 2.2 OHM 5% 300W
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A123899-ND | 9027868P | 9027868 | 12AC2589 | TJT3002R2J |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Resistor, 2R2, 5%, 300W, Wire Leaded; Resistance Te Connectivity | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | Power Applications | Power Applications | ||
| Technology / Construction | Wirewound | MetalAlloy; Aluminium | Wirewound | Wirewound | |
| Mounting / Packaging | Rect. Case | Aluminium | Aluminium housed | Wire Leads | |
| Resistance Range | 2.2 ohms | 2.2 ohms | 2.2 ohms | 2.2 ohms |