220 Ohms ±5% 300W Wirewound Chassis Mount Resistor
Aluminium Power Resistor 300W 220R 5%
Aluminium Power Resistor 300W 220R 5%
Aluminium Power Resistor 300W 220R 5%
RES CHAS MNT 220 OHM 5% 300W
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A123911-ND | 9027903P | 9027903 | TJT300220RJ |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | |||
| Category / Application | General Use | Power Applications | Power Applications | |
| Technology / Construction | Wirewound | MetalAlloy; Aluminium | Wirewound | |
| Mounting / Packaging | Rect. Case | Aluminium | Aluminium housed | Wire Leads |
| Resistance Range | 220 ohms | 220 ohms | 220 ohms |