TE Connectivity Chassis Mount Resistors TJT3001K5J

Description
1.5 kOhms ±5% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.5 kOhms ±5% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A123916-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A123916-ND
Chassis Mount Resistors A123916-ND
1.5 kOhms ±5% 300W Wirewound Chassis Mount Resistor

1.5 kOhms ±5% 300W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, 1K5, 5%, 300W, Wire Leaded; Resistance Te Connectivity - 91Y1621 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K5, 5%, 300W, Wire Leaded; Resistance Te Connectivity
91Y1621
Resistor, 1K5, 5%, 300W, Wire Leaded; Resistance Te Connectivity 91Y1621
RESISTOR, 1K5, 5%, 300W, WIRE LEADED; Resistance:1.5kohm; Product Range:TJT Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Qualification:- RoHS Compliant: Yes

RESISTOR, 1K5, 5%, 300W, WIRE LEADED; Resistance:1.5kohm; Product Range:TJT Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TJT3001K5J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TJT3001K5J
Chassis Mount Resistors TJT3001K5J
RES CHAS MNT 1.5K OHM 5% 300W

RES CHAS MNT 1.5K OHM 5% 300W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A123916-ND 91Y1621 TJT3001K5J
Product Name Chassis Mount Resistors Resistor, 1K5, 5%, 300W, Wire Leaded; Resistance Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Rect. Case Wire Leads
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details