TE Connectivity Chassis Mount Resistors TJT30015RJ

Description
15 Ohms ±5% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
15 Ohms ±5% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A123904-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A123904-ND
Chassis Mount Resistors A123904-ND
15 Ohms ±5% 300W Wirewound Chassis Mount Resistor

15 Ohms ±5% 300W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 9027871 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
9027871
Chassis Mount Resistors 9027871
Aluminium Power Resistor TJT 300W 15R 5%

Aluminium Power Resistor TJT 300W 15R 5%

Supplier's Site
Chassis Mount Resistors - 9027871P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
9027871P
Chassis Mount Resistors 9027871P
Aluminium Power Resistor TJT 300W 15R 5%

Aluminium Power Resistor TJT 300W 15R 5%

Supplier's Site
Chassis Mount Resistors - 1646892 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1646892
Chassis Mount Resistors 1646892
Aluminium Power Resistor TJT 300W 15R 5%

Aluminium Power Resistor TJT 300W 15R 5%

Supplier's Site
Chassis Mount Resistors - TJT30015RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TJT30015RJ
Chassis Mount Resistors TJT30015RJ
RES CHAS MNT 15 OHM 5% 300W

RES CHAS MNT 15 OHM 5% 300W

Supplier's Site Datasheet
Resistor, 15R, 5%, 300W, Wire Leaded; Resistance Te Connectivity - 12AC2588 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 15R, 5%, 300W, Wire Leaded; Resistance Te Connectivity
12AC2588
Resistor, 15R, 5%, 300W, Wire Leaded; Resistance Te Connectivity 12AC2588
RESISTOR, 15R, 5%, 300W, WIRE LEADED; Resistance:15ohm; Product Range:TJT Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:80mm RoHS Compliant: Yes

RESISTOR, 15R, 5%, 300W, WIRE LEADED; Resistance:15ohm; Product Range:TJT Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:80mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A123904-ND 9027871 9027871P TJT30015RJ 12AC2588
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Resistor, 15R, 5%, 300W, Wire Leaded; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications Power Applications
Technology / Construction Wirewound MetalAlloy; Aluminium Wirewound Wirewound
Mounting / Packaging Rect. Case Aluminium housed Aluminium Wire Leads
Resistance Range 15 ohms 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details