TE Connectivity Chassis Mount Resistors TJT300150RJ

Description
150 Ohms ±5% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
150 Ohms ±5% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A123910-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A123910-ND
Chassis Mount Resistors A123910-ND
150 Ohms ±5% 300W Wirewound Chassis Mount Resistor

150 Ohms ±5% 300W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TJT300150RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TJT300150RJ
Chassis Mount Resistors TJT300150RJ
RES CHAS MNT 150 OHM 5% 300W

RES CHAS MNT 150 OHM 5% 300W

Supplier's Site Datasheet
Resistor, 150R, 5%, 300W, Wire Leaded; Resistance Te Connectivity - 91Y1622 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 150R, 5%, 300W, Wire Leaded; Resistance Te Connectivity
91Y1622
Resistor, 150R, 5%, 300W, Wire Leaded; Resistance Te Connectivity 91Y1622
RESISTOR, 150R, 5%, 300W, WIRE LEADED; Resistance:150ohm; Product Range:TJT Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Qualification:- RoHS Compliant: Yes

RESISTOR, 150R, 5%, 300W, WIRE LEADED; Resistance:150ohm; Product Range:TJT Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A123910-ND TJT300150RJ 91Y1622
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor, 150R, 5%, 300W, Wire Leaded; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Rect. Case Wire Leads
Resistance Range 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details