TJT300100RJ -- TJT 300W 100R 5% CGS - TE CONNECTIVITY
TE Connectivity
Tjt 300W 100R 5% Cgs - Te Connectivity
TJT300100RJ
Description
TJT 300W 100R 5%
Description
TJT 300W 100R 5%
Suppliers
Tjt 300W 100R 5% Cgs - Te Connectivity
75AC2528
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75AC2528 |
|
Product Name
|
Tjt 300W 100R 5% Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
20 AWG
View Details
Connector Type
Coaxial Connector
Gender
Male / Plug; Female / Jack
View Details