RES CHAS MNT 680 OHM 5% 250W
RESISTOR, 680R, 5%, 250W, WIRE LEADED; Resistance:680ohm; Product Range:TJT Series; Power Rating:250W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TJT250680RJ | 12AC2583 |
| Product Name | Chassis Mount Resistors | Resistor, 680R, 5%, 250W, Wire Leaded; Resistance Te Connectivity |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Wire Leads | |
| Resistance Range | 680 ohms | 680 ohms |
| Tolerance | 5 +/- % | 5 +/- % |