TE Connectivity Chassis Mount Resistors TJT25047RJ

Description
47 Ohms ±5% 250W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
47 Ohms ±5% 250W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A123888-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A123888-ND
Chassis Mount Resistors A123888-ND
47 Ohms ±5% 250W Wirewound Chassis Mount Resistor

47 Ohms ±5% 250W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TJT25047RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TJT25047RJ
Chassis Mount Resistors TJT25047RJ
RES CHAS MNT 47 OHM 5% 250W

RES CHAS MNT 47 OHM 5% 250W

Supplier's Site Datasheet
Resistor, 47R, 5%, 250W, Wire Leaded; Resistance Te Connectivity - 91Y1617 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 47R, 5%, 250W, Wire Leaded; Resistance Te Connectivity
91Y1617
Resistor, 47R, 5%, 250W, Wire Leaded; Resistance Te Connectivity 91Y1617
RESISTOR, 47R, 5%, 250W, WIRE LEADED; Resistance:47ohm; Product Range:TJT Series; Power Rating:250W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:80mm RoHS Compliant: Yes

RESISTOR, 47R, 5%, 250W, WIRE LEADED; Resistance:47ohm; Product Range:TJT Series; Power Rating:250W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:80mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A123888-ND TJT25047RJ 91Y1617
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor, 47R, 5%, 250W, Wire Leaded; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Rect. Case Wire Leads
Resistance Range 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details