470 Ohms ±5% 250W Wirewound Chassis Mount Resistor
RES CHAS MNT 470 OHM 5% 250W
RESISTOR, 470R, 5%, 250W, WIRE LEADED; Resistance:470ohm; Product Range:TJT Series; Power Rating:250W; Resistance Tolerance:± 5%; Voltage Rating:-; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A123894-ND | TJT250470RJ | 91Y1618 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Resistor, 470R, 5%, 250W, Wire Leaded; Resistance Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Rect. Case | Wire Leads | |
| Resistance Range | 470 ohms | 470 ohms | 470 ohms |