TE Connectivity Chassis Mount Resistors TJT2503R3J

Description
3.3 Ohms ±5% 250W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.3 Ohms ±5% 250W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A123881-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A123881-ND
Chassis Mount Resistors A123881-ND
3.3 Ohms ±5% 250W Wirewound Chassis Mount Resistor

3.3 Ohms ±5% 250W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TJT2503R3J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TJT2503R3J
Chassis Mount Resistors TJT2503R3J
RES CHAS MNT 3.3 OHM 5% 250W

RES CHAS MNT 3.3 OHM 5% 250W

Supplier's Site Datasheet
Resistor, 3R3, 5%, 250W, Wire Leaded; Resistance Te Connectivity - 12AC2581 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R3, 5%, 250W, Wire Leaded; Resistance Te Connectivity
12AC2581
Resistor, 3R3, 5%, 250W, Wire Leaded; Resistance Te Connectivity 12AC2581
RESISTOR, 3R3, 5%, 250W, WIRE LEADED; Resistance:3.3ohm; Product Range:TJT Series; Power Rating:250W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:80mmRoHS Compliant: Yes

RESISTOR, 3R3, 5%, 250W, WIRE LEADED; Resistance:3.3ohm; Product Range:TJT Series; Power Rating:250W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:80mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A123881-ND TJT2503R3J 12AC2581
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor, 3R3, 5%, 250W, Wire Leaded; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Rect. Case Wire Leads
Resistance Range 3.3 ohms 3.3 ohms 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details