2.2 Ohms ±5% 250W Wirewound Chassis Mount Resistor
RESISTOR, 2R2, 5%, 250W, WIRE LEADED; Resistance:2.2ohm; Product Range:TJT Series; Power Rating:250W; Resistance Tolerance:± 5%; Voltage Rating:-; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes
RES CHAS MNT 2.2 OHM 5% 250W
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A123880-ND | 91Y1612 | TJT2502R2J |
| Product Name | Chassis Mount Resistors | Resistor, 2R2, 5%, 250W, Wire Leaded; Resistance Te Connectivity | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Rect. Case | Wire Leads | |
| Resistance Range | 2.2 ohms | 2.2 ohms | 2.2 ohms |