TE Connectivity Chassis Mount Resistors TJT25022RJ

Description
22 Ohms ±5% 250W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
22 Ohms ±5% 250W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A123886-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A123886-ND
Chassis Mount Resistors A123886-ND
22 Ohms ±5% 250W Wirewound Chassis Mount Resistor

22 Ohms ±5% 250W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, 22R, 5%, 250W, Wire Leaded; Resistance Te Connectivity - 91Y1613 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 22R, 5%, 250W, Wire Leaded; Resistance Te Connectivity
91Y1613
Resistor, 22R, 5%, 250W, Wire Leaded; Resistance Te Connectivity 91Y1613
RESISTOR, 22R, 5%, 250W, WIRE LEADED; Resistance:22ohm; Product Range:TJT Series; Power Rating:250W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:80mm RoHS Compliant: Yes

RESISTOR, 22R, 5%, 250W, WIRE LEADED; Resistance:22ohm; Product Range:TJT Series; Power Rating:250W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:80mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TJT25022RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TJT25022RJ
Chassis Mount Resistors TJT25022RJ
RES CHAS MNT 22 OHM 5% 250W

RES CHAS MNT 22 OHM 5% 250W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A123886-ND 91Y1613 TJT25022RJ
Product Name Chassis Mount Resistors Resistor, 22R, 5%, 250W, Wire Leaded; Resistance Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Rect. Case Wire Leads
Resistance Range 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers