1.5 Ohms ±5% 250W Wirewound Chassis Mount Resistor
RES CHAS MNT 1.5 OHM 5% 250W
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A123879-ND | TJT2501R5J |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Rect. Case | Wire Leads |
| Resistance Range | 1.5 ohms | 1.5 ohms |