TE Connectivity Resistor, 1K5, 5%, 250W, Wire Leaded; Resistance Te Connectivity TJT2501K5J

Description
RESISTOR, 1K5, 5%, 250W, WIRE LEADED; Resistance:1.5kohm; Product Range:TJT Series; Power Rating:250W; Resistance Tolerance:± 5%; Voltage Rating:-; Temperature Coefficient:± 260ppm/°C; Resistor Type:High Reliability, High Stability RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K5, 5%, 250W, WIRE LEADED; Resistance:1.5kohm; Product Range:TJT Series; Power Rating:250W; Resistance Tolerance:± 5%; Voltage Rating:-; Temperature Coefficient:± 260ppm/°C; Resistor Type:High Reliability, High Stability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K5, 5%, 250W, Wire Leaded; Resistance Te Connectivity - 91Y1607 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K5, 5%, 250W, Wire Leaded; Resistance Te Connectivity
91Y1607
Resistor, 1K5, 5%, 250W, Wire Leaded; Resistance Te Connectivity 91Y1607
RESISTOR, 1K5, 5%, 250W, WIRE LEADED; Resistance:1.5kohm; Product Range:TJT Series; Power Rating:250W; Resistance Tolerance:± 5%; Voltage Rating:-; Temperature Coefficient:± 260ppm/°C; Resistor Type:High Reliability, High Stability RoHS Compliant: Yes

RESISTOR, 1K5, 5%, 250W, WIRE LEADED; Resistance:1.5kohm; Product Range:TJT Series; Power Rating:250W; Resistance Tolerance:± 5%; Voltage Rating:-; Temperature Coefficient:± 260ppm/°C; Resistor Type:High Reliability, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TJT2501K5J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TJT2501K5J
Chassis Mount Resistors TJT2501K5J
RES CHAS MNT 1.5K OHM 5% 250W

RES CHAS MNT 1.5K OHM 5% 250W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 91Y1607 TJT2501K5J
Product Name Resistor, 1K5, 5%, 250W, Wire Leaded; Resistance Te Connectivity Chassis Mount Resistors
Configuration Single Resistor
Resistance Range 1500 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 260 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details