TJT2501K5J -- TJT 250W 1K5 5% CGS - TE CONNECTIVITY
TE Connectivity
Tjt 250W 1K5 5% Cgs - Te Connectivity
TJT2501K5J
Description
TJT 250W 1K5 5%
Description
TJT 250W 1K5 5%
Suppliers
Tjt 250W 1K5 5% Cgs - Te Connectivity
75AC2526
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75AC2526 |
|
Product Name
|
Tjt 250W 1K5 5% Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
18 to 24 AWG
View Details