TE Connectivity Chassis Mount Resistors TJT2501K0J

Description
1 kOhms ±5% 250W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 kOhms ±5% 250W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A123896-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A123896-ND
Chassis Mount Resistors A123896-ND
1 kOhms ±5% 250W Wirewound Chassis Mount Resistor

1 kOhms ±5% 250W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TJT2501K0J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TJT2501K0J
Chassis Mount Resistors TJT2501K0J
RES CHAS MNT 1K OHM 5% 250W

RES CHAS MNT 1K OHM 5% 250W

Supplier's Site Datasheet
Resistor, 1K, 5%, 250W, Wire Leaded; Resistance Te Connectivity - 91Y1606 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K, 5%, 250W, Wire Leaded; Resistance Te Connectivity
91Y1606
Resistor, 1K, 5%, 250W, Wire Leaded; Resistance Te Connectivity 91Y1606
RESISTOR, 1K, 5%, 250W, WIRE LEADED; Resistance:1kohm; Product Range:TJT Series; Power Rating:250W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Length:180mmRoHS Compliant: Yes

RESISTOR, 1K, 5%, 250W, WIRE LEADED; Resistance:1kohm; Product Range:TJT Series; Power Rating:250W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Length:180mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A123896-ND TJT2501K0J 91Y1606
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor, 1K, 5%, 250W, Wire Leaded; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Rect. Case Wire Leads
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers