RESISTOR, 15R, 5%, 250W, WIRE LEADED; Resistance:15ohm; Product Range:TJT Series; Power Rating:250W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
RES CHAS MNT 15 OHM 5% 250W
RESISTOR, 15R, 5%, 250W, WIRE LEADED, RESISTANCE:15OHM, PRODUCT RANGE:TJT SERIES, POWER RATING:250W, RESISTANCE TOLERANCE:± 5%, VOLTAGE RATING:-, RESISTOR ELEMENT TYPE:-, TEMPERATURE COEFFICIENT:± 260PPM/°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Lingto Electronic Limited | Radwell International | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 91Y1610 | TJT25015RJ | 134525179 |
| Product Name | Resistor, 15R, 5%, 250W, Wire Leaded; Resistance Te Connectivity | Chassis Mount Resistors | Resistor |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound | Wirewound | |
| Resistance Range | 15 ohms | 15 ohms | 15 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |