TE Connectivity Resistor, 6R8, 5%, 150W, Wire Leaded; Resistance Te Connectivity TJT1506R8J

Description
RESISTOR, 6R8, 5%, 150W, WIRE LEADED; Resistance:6.8ohm; Product Range:TJT Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:80mmRoHS Compliant: Yes
Description
RESISTOR, 6R8, 5%, 150W, WIRE LEADED; Resistance:6.8ohm; Product Range:TJT Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:80mmRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, 6R8, 5%, 150W, Wire Leaded from the TJT Series by Te Connectivity is designed for high stability and reliability in various applications. It features a resistance value of 6.8 ohms with a tolerance of ±5%. The resistor has a power rating of 150W when mounted on a standard heatsink and is suitable for use in temperatures ranging from -25°C to 250°C. The temperature coefficient is specified at < ±260 PPM/°C, ensuring minimal change in resistance with temperature variations. This component is RoHS compliant and offers excellent heat transfer capabilities, making it ideal for applications requiring efficient thermal management. The resistor is also characterized by its mechanical rigidity and can be customized for different terminations and mounting arrangements.

Datasheet Summary
Powered by GS/AI

The Resistor, 6R8, 5%, 150W, Wire Leaded from the TJT Series by Te Connectivity is designed for high stability and reliability in various applications. It features a resistance value of 6.8 ohms with a tolerance of ±5%. The resistor has a power rating of 150W when mounted on a standard heatsink and is suitable for use in temperatures ranging from -25°C to 250°C. The temperature coefficient is specified at < ±260 PPM/°C, ensuring minimal change in resistance with temperature variations. This component is RoHS compliant and offers excellent heat transfer capabilities, making it ideal for applications requiring efficient thermal management. The resistor is also characterized by its mechanical rigidity and can be customized for different terminations and mounting arrangements.

Suppliers

Company
Product
Description
Supplier Links
Resistor, 6R8, 5%, 150W, Wire Leaded; Resistance Te Connectivity - 12AC2577 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 6R8, 5%, 150W, Wire Leaded; Resistance Te Connectivity
12AC2577
Resistor, 6R8, 5%, 150W, Wire Leaded; Resistance Te Connectivity 12AC2577
RESISTOR, 6R8, 5%, 150W, WIRE LEADED; Resistance:6.8ohm; Product Range:TJT Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:80mmRoHS Compliant: Yes

RESISTOR, 6R8, 5%, 150W, WIRE LEADED; Resistance:6.8ohm; Product Range:TJT Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:80mmRoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TJT1506R8J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TJT1506R8J
Chassis Mount Resistors TJT1506R8J
RES CHAS MNT 6.8 OHM 5% 150W

RES CHAS MNT 6.8 OHM 5% 150W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 12AC2577 TJT1506R8J
Product Name Resistor, 6R8, 5%, 150W, Wire Leaded; Resistance Te Connectivity Chassis Mount Resistors
Configuration Single Resistor
Technology / Construction Wirewound Wirewound
Resistance Range 6.8 ohms 6.8 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details