TE Connectivity Chassis Mount Resistors TJT1503R3J

Description
3.3 Ohms ±5% 150W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.3 Ohms ±5% 150W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A123863-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A123863-ND
Chassis Mount Resistors A123863-ND
3.3 Ohms ±5% 150W Wirewound Chassis Mount Resistor

3.3 Ohms ±5% 150W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, 3R3, 5%, 150W, Wire Leaded; Resistance Te Connectivity - 12AC2571 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3R3, 5%, 150W, Wire Leaded; Resistance Te Connectivity
12AC2571
Resistor, 3R3, 5%, 150W, Wire Leaded; Resistance Te Connectivity 12AC2571
RESISTOR, 3R3, 5%, 150W, WIRE LEADED; Resistance:3.3ohm; Product Range:TJT Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:80mmRoHS Compliant: Yes

RESISTOR, 3R3, 5%, 150W, WIRE LEADED; Resistance:3.3ohm; Product Range:TJT Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:80mmRoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TJT1503R3J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TJT1503R3J
Chassis Mount Resistors TJT1503R3J
RES CHAS MNT 3.3 OHM 5% 150W

RES CHAS MNT 3.3 OHM 5% 150W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A123863-ND 12AC2571 TJT1503R3J
Product Name Chassis Mount Resistors Resistor, 3R3, 5%, 150W, Wire Leaded; Resistance Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Rect. Case Wire Leads
Resistance Range 3.3 ohms 3.3 ohms 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details