2.2 Ohms ±5% 150W Wirewound Chassis Mount Resistor
RESISTOR, 2R2, 5%, 150W, WIRE LEADED; Resistance:2.2ohm; Product Range:TJT Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
RES CHAS MNT 2.2 OHM 5% 150W
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A123862-ND | 12AC2568 | TJT1502R2J |
| Product Name | Chassis Mount Resistors | Resistor, 2R2, 5%, 150W, Wire Leaded; Resistance Te Connectivity | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Rect. Case | Wire Leads | |
| Resistance Range | 2.2 ohms | 2.2 ohms | 2.2 ohms |